Manufacturer: Infineon Technologies
Win Source Part Number: 042228-PSB3186HV1.4
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Activation and Deactivation, Monitor Channel Handler, Programmable Timers
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: P-64-MQFP
Purpose: Subscriber Access Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 042228-PSB3186HV1.4 |
| Product Name | Interface - Interface - Telecom - PSB3186HV1.4 |
| Supply Voltage | Other; 3.3V |