Infineon Technologies AG Interface - Interface - Telecom - PSB50505EV1.3 PSB50505EV1.3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 062132-PSB50505EV1.3 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: PG-LBGA-256 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 062132-PSB50505EV1.3 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: PG-LBGA-256 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PSB50505EV1.3 - 062132-PSB50505EV1.3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PSB50505EV1.3
062132-PSB50505EV1.3
Interface - Interface - Telecom - PSB50505EV1.3 062132-PSB50505EV1.3
Manufacturer: Infineon Technologies Win Source Part Number: 062132-PSB50505EV1.3 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: PG-LBGA-256 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 062132-PSB50505EV1.3
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: PG-LBGA-256
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-PSB50505EV1.3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PSB50505EV1.3
Interface Transceiver IC 702-PSB50505EV1.3
IC SGL CHIP ADSL-CPE LBGA-256 Product overview: PSB50505EV1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB50505EV1.3 can be used for catalog matching and distributor lookup.

IC SGL CHIP ADSL-CPE LBGA-256 Product overview: PSB50505EV1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB50505EV1.3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 062132-PSB50505EV1.3 702-PSB50505EV1.3
Product Name Interface - Interface - Telecom - PSB50505EV1.3 Interface Transceiver IC
Package Type BGA; PG-LBGA-256 Tray
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details