Infineon Technologies AG Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268LC TLE7268LC

Description
The TLE7268LC is offered in tiny leadless TSON-14 package with the lead tip inspection (LTI) feature, thus providing automated optical inspection (AOI) capability. This makes the TSON-14 packaged DUAL LIN transceiver perfectly suited for applications where tight space restrictions dictate the use of the smallest package possible. In the automotive body and interior electronics related applications, the number of LIN networks is steadily increasing. As a result, some body control modules (BCMs) are required to provide even more than 20 LIN bus connections. Additionally different component population variants for high-end to low-end BCM functionality are requested in order to realize the most attractive resulting BOM cost. Here Infineon’s TLE7268LC is offering a perfect solution, combining a TSON-14 package with a modular PCB placement capability of other single channel LIN transceivers, such as TLE7258LE or TLE7259-3LE. When compared to Infineon’s TLE7268 DUAL LIN, available QUAD LIN solutions are not offering this placement flexibility. Also, the higher integration of QUAD LIN devices does not necessarily result in a more effective, less space consuming PCB layout compared. Next to body control modules, the new TLE7268LC is also well suited for gateways as well as ultrasonic parking modules, where the sensors are connected via a dedicated LIN bus to the central module. The TLE7268 is also available in a standard DSO-14 package, as the TLE7268SK. Benefits Two independent single-wire LIN transceivers in one device Compliant to ISO 17987-4, LIN Specification 2.2 A and SAE J2602 Very low current consumption in Sleep mode with wake-up capability Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Very high ESD robustness TLE7268LC is offered in tiny PG-TSON-14 package Pin and footprint compatible with single LIN transceivers such as TLE7257LE, TLE7258LE, and TLE7259-3LE Potential Applications Body Control Modules and Body Domain Controllers Ultrasonic Parking Assist Gateway Modules Applications Automotive body control module (BCM) Automotive head unit Body electronics and power distribution
Request a Quote Datasheet
Description
The TLE7268LC is offered in tiny leadless TSON-14 package with the lead tip inspection (LTI) feature, thus providing automated optical inspection (AOI) capability. This makes the TSON-14 packaged DUAL LIN transceiver perfectly suited for applications where tight space restrictions dictate the use of the smallest package possible. In the automotive body and interior electronics related applications, the number of LIN networks is steadily increasing. As a result, some body control modules (BCMs) are required to provide even more than 20 LIN bus connections. Additionally different component population variants for high-end to low-end BCM functionality are requested in order to realize the most attractive resulting BOM cost. Here Infineon’s TLE7268LC is offering a perfect solution, combining a TSON-14 package with a modular PCB placement capability of other single channel LIN transceivers, such as TLE7258LE or TLE7259-3LE. When compared to Infineon’s TLE7268 DUAL LIN, available QUAD LIN solutions are not offering this placement flexibility. Also, the higher integration of QUAD LIN devices does not necessarily result in a more effective, less space consuming PCB layout compared. Next to body control modules, the new TLE7268LC is also well suited for gateways as well as ultrasonic parking modules, where the sensors are connected via a dedicated LIN bus to the central module. The TLE7268 is also available in a standard DSO-14 package, as the TLE7268SK. Benefits Two independent single-wire LIN transceivers in one device Compliant to ISO 17987-4, LIN Specification 2.2 A and SAE J2602 Very low current consumption in Sleep mode with wake-up capability Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Very high ESD robustness TLE7268LC is offered in tiny PG-TSON-14 package Pin and footprint compatible with single LIN transceivers such as TLE7257LE, TLE7258LE, and TLE7259-3LE Potential Applications Body Control Modules and Body Domain Controllers Ultrasonic Parking Assist Gateway Modules Applications Automotive body control module (BCM) Automotive head unit Body electronics and power distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268LC - TLE7268LC - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268LC
TLE7268LC
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268LC TLE7268LC
The TLE7268LC is offered in tiny leadless TSON-14 package with the lead tip inspection (LTI) feature, thus providing automated optical inspection (AOI) capability. This makes the TSON-14 packaged DUAL LIN transceiver perfectly suited for applications where tight space restrictions dictate the use of the smallest package possible. In the automotive body and interior electronics related applications, the number of LIN networks is steadily increasing. As a result, some body control modules (BCMs) are required to provide even more than 20 LIN bus connections. Additionally different component population variants for high-end to low-end BCM functionality are requested in order to realize the most attractive resulting BOM cost. Here Infineon’s TLE7268LC is offering a perfect solution, combining a TSON-14 package with a modular PCB placement capability of other single channel LIN transceivers, such as TLE7258LE or TLE7259-3LE. When compared to Infineon’s TLE7268 DUAL LIN, available QUAD LIN solutions are not offering this placement flexibility. Also, the higher integration of QUAD LIN devices does not necessarily result in a more effective, less space consuming PCB layout compared. Next to body control modules, the new TLE7268LC is also well suited for gateways as well as ultrasonic parking modules, where the sensors are connected via a dedicated LIN bus to the central module. The TLE7268 is also available in a standard DSO-14 package, as the TLE7268SK. Benefits Two independent single-wire LIN transceivers in one device Compliant to ISO 17987-4, LIN Specification 2.2 A and SAE J2602 Very low current consumption in Sleep mode with wake-up capability Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Very high ESD robustness TLE7268LC is offered in tiny PG-TSON-14 package Pin and footprint compatible with single LIN transceivers such as TLE7257LE, TLE7258LE, and TLE7259-3LE Potential Applications Body Control Modules and Body Domain Controllers Ultrasonic Parking Assist Gateway Modules Applications Automotive body control module (BCM) Automotive head unit Body electronics and power distribution

The TLE7268LC is offered in tiny leadless TSON-14 package with the lead tip inspection (LTI) feature, thus providing automated optical inspection (AOI) capability. This makes the TSON-14 packaged DUAL LIN transceiver perfectly suited for applications where tight space restrictions dictate the use of the smallest package possible. In the automotive body and interior electronics related applications, the number of LIN networks is steadily increasing. As a result, some body control modules (BCMs) are required to provide even more than 20 LIN bus connections. Additionally different component population variants for high-end to low-end BCM functionality are requested in order to realize the most attractive resulting BOM cost. Here Infineon’s TLE7268LC is offering a perfect solution, combining a TSON-14 package with a modular PCB placement capability of other single channel LIN transceivers, such as TLE7258LE or TLE7259-3LE. When compared to Infineon’s TLE7268 DUAL LIN, available QUAD LIN solutions are not offering this placement flexibility. Also, the higher integration of QUAD LIN devices does not necessarily result in a more effective, less space consuming PCB layout compared.
Next to body control modules, the new TLE7268LC is also well suited for gateways as well as ultrasonic parking modules, where the sensors are connected via a dedicated LIN bus to the central module.
The TLE7268 is also available in a standard DSO-14 package, as the TLE7268SK.


Benefits

  • Two independent single-wire LIN transceivers in one device
  • Compliant to ISO 17987-4, LIN Specification 2.2 A and SAE J2602
  • Very low current consumption in Sleep mode with wake-up capability
  • Digital I/O levels compatible for 3.3 V and 5 V microcontrollers
  • Very high ESD robustness
  • TLE7268LC is offered in tiny PG-TSON-14 package
  • Pin and footprint compatible with single LIN transceivers such as TLE7257LE, TLE7258LE, and TLE7259-3LE

Potential Applications

  • Body Control Modules and Body Domain Controllers
  • Ultrasonic Parking Assist
  • Gateway Modules

Applications

  • Automotive body control module (BCM)
  • Automotive head unit
  • Body electronics and power distribution
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE7268LC
Product Name Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268LC
Technology LIN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
Interface - Controllers - CP8688ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Power Switch ICs - 2291774 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
Controllers - ADM6996FHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers