Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GITJKK TLE6250GITJKK

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052270-TLE6250GITJKK Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 1MBd Categories: Integrated Circuits Temperature Range - Operating: -40°C to 160°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052270-TLE6250GITJKK Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 1MBd Categories: Integrated Circuits Temperature Range - Operating: -40°C to 160°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GITJKK - 052270-TLE6250GITJKK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GITJKK
052270-TLE6250GITJKK
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GITJKK 052270-TLE6250GITJKK
Manufacturer: Infineon Technologies Win Source Part Number: 052270-TLE6250GITJKK Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 1MBd Categories: Integrated Circuits Temperature Range - Operating: -40°C to 160°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 052270-TLE6250GITJKK
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 150mV
Data Rate: 1MBd
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 160°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-TLE6250GITJKK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE6250GITJKK
Interface Transceiver IC 710-TLE6250GITJKK
IC TXRX CAN 1MBD PG-DSO8 Product overview: TLE6250GITJKK from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6250GITJKK can be used for catalog matching and distributor lookup.

IC TXRX CAN 1MBD PG-DSO8 Product overview: TLE6250GITJKK from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6250GITJKK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 052270-TLE6250GITJKK 710-TLE6250GITJKK
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6250GITJKK Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Power Switch ICs - 1464777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details