RF Transceiver ASK/FSK 2.5V/3.3V/5V 38-Pin TSSOP T/R Product overview: TDA5251 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-TDA5251 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-TDA5251 |
| Product Name | 2.5V 3.3V 5V TSSOP Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 400 kbps |