Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251-3G TLE6251-3G

Description
As a successor of the TLE6251G, the TLE6251-3G is designed to provide an excellent passive behavior in Power Down . This feature makes the TLE6251-3G extremely suitable for mixed power supply HS-CAN networks. The TLE6251-3G provides different operation modes with a very low quiescent current in Sleep mode. Based on the high symmetry of the CANH and CANL signals, the TLE6251-3G provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE6251-3G is integrated in a RoHS compliant PG-DSO-14 package and fulfills or exceeds the requirements of the ISO11898-5. The TLE6251G and the TLE6251-3G are fully pin compatible and function compatible. Based on the Infineon Smart Power Technology SPT®, the TLE6251-3G provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE6251-3G and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the automotive environment Summary of Features HS CAN Transceiver with data transmission rates up to 1 MBaud Compliant to ISO 11898-5 Very low power consumption in Sleep mode Bus Wake-Up and local Wake-Up Inhibit output to control external circuitry Separate V IO input to adapt different micro controller supply voltages Separate output for failure diagnosis Optimized for low electromagnetic emission (EME) Optimized for a high immunity against electromagnetic interference (EMI) Very high ESD robustness, ± 9 kV according to IEC 61000-4-2 Protected against automotive transients Receive-Only mode for node failure analysis TxD time-out function and RxD recessive clamping with failure indication TxD to RxD short circuit recognition with failure indication CANH and CANL short circuit recognition with failure indication Bus dominant clamping diagnosis Under-voltage detection at V CC, V IO and V S Power-Up and Wake-Up source recognition Short circuit proof and Over-Temperature protection Green Product (RoHS compliant) AEC Qualified Potential Applications Car Audio and Navigation Systems, Infotainment Body Controller and Gateway ECU’s Dashboard, Instrument Cluster Family Overview For family overview please click here.
Request a Quote Datasheet
Description
As a successor of the TLE6251G, the TLE6251-3G is designed to provide an excellent passive behavior in Power Down . This feature makes the TLE6251-3G extremely suitable for mixed power supply HS-CAN networks. The TLE6251-3G provides different operation modes with a very low quiescent current in Sleep mode. Based on the high symmetry of the CANH and CANL signals, the TLE6251-3G provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE6251-3G is integrated in a RoHS compliant PG-DSO-14 package and fulfills or exceeds the requirements of the ISO11898-5. The TLE6251G and the TLE6251-3G are fully pin compatible and function compatible. Based on the Infineon Smart Power Technology SPT®, the TLE6251-3G provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE6251-3G and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the automotive environment Summary of Features HS CAN Transceiver with data transmission rates up to 1 MBaud Compliant to ISO 11898-5 Very low power consumption in Sleep mode Bus Wake-Up and local Wake-Up Inhibit output to control external circuitry Separate V IO input to adapt different micro controller supply voltages Separate output for failure diagnosis Optimized for low electromagnetic emission (EME) Optimized for a high immunity against electromagnetic interference (EMI) Very high ESD robustness, ± 9 kV according to IEC 61000-4-2 Protected against automotive transients Receive-Only mode for node failure analysis TxD time-out function and RxD recessive clamping with failure indication TxD to RxD short circuit recognition with failure indication CANH and CANL short circuit recognition with failure indication Bus dominant clamping diagnosis Under-voltage detection at V CC, V IO and V S Power-Up and Wake-Up source recognition Short circuit proof and Over-Temperature protection Green Product (RoHS compliant) AEC Qualified Potential Applications Car Audio and Navigation Systems, Infotainment Body Controller and Gateway ECU’s Dashboard, Instrument Cluster Family Overview For family overview please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251-3G - TLE6251-3G - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251-3G
TLE6251-3G
Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251-3G TLE6251-3G
As a successor of the TLE6251G, the TLE6251-3G is designed to provide an excellent passive behavior in Power Down . This feature makes the TLE6251-3G extremely suitable for mixed power supply HS-CAN networks. The TLE6251-3G provides different operation modes with a very low quiescent current in Sleep mode. Based on the high symmetry of the CANH and CANL signals, the TLE6251-3G provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE6251-3G is integrated in a RoHS compliant PG-DSO-14 package and fulfills or exceeds the requirements of the ISO11898-5. The TLE6251G and the TLE6251-3G are fully pin compatible and function compatible. Based on the Infineon Smart Power Technology SPT®, the TLE6251-3G provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE6251-3G and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the automotive environment Summary of Features HS CAN Transceiver with data transmission rates up to 1 MBaud Compliant to ISO 11898-5 Very low power consumption in Sleep mode Bus Wake-Up and local Wake-Up Inhibit output to control external circuitry Separate V IO input to adapt different micro controller supply voltages Separate output for failure diagnosis Optimized for low electromagnetic emission (EME) Optimized for a high immunity against electromagnetic interference (EMI) Very high ESD robustness, ± 9 kV according to IEC 61000-4-2 Protected against automotive transients Receive-Only mode for node failure analysis TxD time-out function and RxD recessive clamping with failure indication TxD to RxD short circuit recognition with failure indication CANH and CANL short circuit recognition with failure indication Bus dominant clamping diagnosis Under-voltage detection at V CC, V IO and V S Power-Up and Wake-Up source recognition Short circuit proof and Over-Temperature protection Green Product (RoHS compliant) AEC Qualified Potential Applications Car Audio and Navigation Systems, Infotainment Body Controller and Gateway ECU’s Dashboard, Instrument Cluster Family Overview For family overview please click here.

As a successor of the TLE6251G, the TLE6251-3G is designed to provide an excellent passive behavior in Power Down . This feature makes the TLE6251-3G extremely suitable for mixed power supply HS-CAN networks. The TLE6251-3G provides different operation modes with a very low quiescent current in Sleep mode. Based on the high symmetry of the CANH and CANL signals, the TLE6251-3G provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE6251-3G is integrated in a RoHS compliant PG-DSO-14 package and fulfills or exceeds the requirements of the ISO11898-5. The TLE6251G and the TLE6251-3G are fully pin compatible and function compatible. Based on the Infineon Smart Power Technology SPT®, the TLE6251-3G provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE6251-3G and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the automotive environment


Summary of Features

  • HS CAN Transceiver with data transmission rates up to 1 MBaud
  • Compliant to ISO 11898-5
  • Very low power consumption in Sleep mode
  • Bus Wake-Up and local Wake-Up
  • Inhibit output to control external circuitry
  • Separate V IO input to adapt different micro controller supply voltages
  • Separate output for failure diagnosis
  • Optimized for low electromagnetic emission (EME)
  • Optimized for a high immunity against electromagnetic interference (EMI)
  • Very high ESD robustness, ± 9 kV according to IEC 61000-4-2
  • Protected against automotive transients
  • Receive-Only mode for node failure analysis
  • TxD time-out function and RxD recessive clamping with failure indication
  • TxD to RxD short circuit recognition with failure indication
  • CANH and CANL short circuit recognition with failure indication
  • Bus dominant clamping diagnosis
  • Under-voltage detection at V CC, V IO and V S
  • Power-Up and Wake-Up source recognition
  • Short circuit proof and Over-Temperature protection
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Car Audio and Navigation Systems, Infotainment
  • Body Controller and Gateway ECU’s
  • Dashboard, Instrument Cluster

Family Overview


For family overview please click here.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLE6251-3G
Interface Transceiver IC 710-TLE6251-3G
CAN Interface IC TRANS Product overview: TLE6251-3G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6251-3G can be used for catalog matching and distributor lookup.

CAN Interface IC TRANS Product overview: TLE6251-3G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6251-3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TLE6251-3G
CAN Interface IC TLE6251-3G
CAN Interface IC TRANS

CAN Interface IC TRANS

Buy Now Datasheet
IC Interfaces - TLE6251-3G - ODG (Origin Data Global)
Shenzhen, China
IC Interfaces
TLE6251-3G
IC Interfaces TLE6251-3G
CAN Interface IC TRANS

CAN Interface IC TRANS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLE6251-3G 710-TLE6251-3G TLE6251-3G TLE6251-3G
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251-3G Interface Transceiver IC CAN Interface IC IC Interfaces
Technology CAN
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8668FX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Power Switch ICs - 349079 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type PG-TSDSO-14
View Details
Power Switch ICs - 2587048 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TO220-7-11
View Details
Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers