Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE7259-2GU TLE7259-2GU

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052287-TLE7259-2GU Packaging: Cut Reel Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 10.4KBd Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): MAX13021ASA/V+T; TLE72592GUXUMA1; TLE7259GNT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052287-TLE7259-2GU Packaging: Cut Reel Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 10.4KBd Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): MAX13021ASA/V+T; TLE72592GUXUMA1; TLE7259GNT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE7259-2GU - 052287-TLE7259-2GU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE7259-2GU
052287-TLE7259-2GU
Interface - Interface - Drivers, Receivers, Transceivers - TLE7259-2GU 052287-TLE7259-2GU
Manufacturer: Infineon Technologies Win Source Part Number: 052287-TLE7259-2GU Packaging: Cut Reel Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 10.4KBd Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): MAX13021ASA/V+T; TLE72592GUXUMA1; TLE7259GNT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052287-TLE7259-2GU
Packaging: Cut Reel
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 10.4KBd
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 7 V to 27 V
Alternative Parts (Cross-Reference): MAX13021ASA/V+T; TLE72592GUXUMA1; TLE7259GNT;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-TLE7259-2GU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE7259-2GU
Interface Transceiver IC 710-TLE7259-2GU
IC TXRX LIN 10.4KBD PG-DSO-8 Product overview: TLE7259-2GU from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7259-2GU can be used for catalog matching and distributor lookup.

IC TXRX LIN 10.4KBD PG-DSO-8 Product overview: TLE7259-2GU from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7259-2GU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 052287-TLE7259-2GU 710-TLE7259-2GU
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE7259-2GU Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details