UT6JA3 is a dual P-channel power MOSFET in a DFN2020-8D package, designed for switching applications. It has a drain-source voltage rating of -20 V, a continuous drain current of ±5.0 A, and a maximum power dissipation of 2.0 W. The on-state resistance is up to 59 mΩ at -4.5 V gate-source voltage and -5.0 A drain current. The device is RoHS compliant, halogen-free, and features an operating junction temperature range of -55 to +150 °C. Thermal resistance junction-to-ambient is 62.5 °C/W when mounted on a 40×40×0.8 mm copper board. The package is supplied in tape and reel packaging with 3000 pieces per reel.
UT6JA3 is a power MOSFET with low on-switching, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UT6JA3 |
| Product Name | -20V Pch+Pch Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -20 volts |
| IDSS | -5000 milliamps |
| QG | 6.5 nC |
| PD | 2000 milliwatts |