UT6K30 is a 60V N-channel dual power MOSFET in a DFN2020-8D surface-mount package, designed for switching applications such as DC/DC converters. It has a maximum continuous drain current of ±3.0A, a maximum on-resistance of 153mΩ at V_GS=10V and I_D=3.0A, and a power dissipation rating of 2W. The device is RoHS compliant and halogen-free, with a junction temperature range of -55°C to +150°C and thermal resistance from junction to ambient of 62.5°C/W when mounted on a 40×40×0.8mm copper board. It meets RoHS standards and is packaged in tape and reel format with a 3000-piece basic ordering unit.
UT6K30 is low on - resistance and small surface mount package MOSFET. It is suitable for switching application and DC/DC Converter.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UT6K30 |
| Product Name | 60V Nch+Nch Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 3000 milliamps |
| QG | 2.1 nC |
| PD | 2000 milliwatts |