UT6KB5 is a dual N-channel 40V power MOSFET in a DFN2020-8D package, designed for switching applications such as DC/DC conversion. It has a maximum continuous drain current of ±5.0A and a maximum on-resistance of 48mΩ at VGS=10V and ID=5.0A. The device dissipates up to 2W with a thermal resistance of 62.5°C/W mounted on a 40×40×0.8mm copper board. It is RoHS compliant and halogen-free, with an operating junction temperature range of -55°C to +150°C. The package is tape and reel packaged in 3000-piece reels with a tape width of 8mm and reel size of 180mm.
UT6KB5 is a low on-resistance MOSFET ideal for switching applications. This product includes two Nch 40V MOSFETs in DFN package.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UT6KB5 |
| Product Name | 40V 5A, Dual Nch+Nch, DFN2020-8D, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| IDSS | 5000 milliamps |
| QG | 1.8 nC |
| PD | 2000 milliwatts |