UMT4403U3HZG is a PNP medium power transistor for switching applications in automotive systems, packaged in SOT-323 (UMT3). It has a collector-emitter voltage rating of -40 V, a collector current of -600 mA, and a power dissipation of 200 mW. The device is AEC-Q101 qualified and complements the UMT4401U3HZG. Its junction temperature ranges from -55°C to +150°C, and it features a transition frequency of 200 MHz. The base-emitter saturation voltage is up to -1.3 V at -500 mA collector current and -50 mA base current.
UMT4403U3HZG is a transistor for audio frequency small signal amplifier. Complementary is the UMT4401U3 HZG
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UMT4403U3HZG |
| Product Name | PNP, SOT-323, -40V -0.6A, Medium Power Transistor for Switching for Automotive |
| PD | 200 milliwatts |