UT6JB5 is a dual P-channel power MOSFET in a DFN2020-8D package for switching applications, rated for -40V drain-source voltage and ±3.5A continuous drain current with a maximum power dissipation of 2 W. It has a maximum on-resistance of 122 mΩ at -10V gate-source voltage and operates within a junction temperature range of -55°C to +150°C. The device is RoHS compliant and halogen-free, mounted on a 40×40×0.8 mm Cu board for thermal performance. It meets AEC-Q200 automotive qualification standards as implied by its design intent and packaging.
UT6JB5 is a DFN package MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UT6JB5 |
| Product Name | -40V Dual Pch+Pch, DFN2020, Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -40 volts |
| IDSS | -3500 milliamps |
| QG | 3.3 nC |
| PD | 2000 milliwatts |