UT6KC5 is a dual N-channel power MOSFET designed for switching applications such as DC/DC converters, featuring a 60V drain-source voltage rating and a continuous drain current of ±3.5A. It is housed in a DFN2020-8D surface-mount package and has a maximum power dissipation of 2W. The device has a maximum on-resistance of 95mΩ at 10V gate-source voltage and 145mΩ at 4.5V, with a junction temperature range of -55°C to +150°C. It is RoHS compliant and halogen-free, with thermal resistance from junction to ambient of 62.5°C/W when mounted on a 40×40×0.8mm copper board.
UT6KC5 is a low on-resistance MOSFET ideal for switching applications. This product includes two Nch 60V MOSFETs in DFN package.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UT6KC5 |
| Product Name | 60V 3.5A, Dual Nch+Nch, DFN2020-8D, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 3500 milliamps |
| QG | 1.7 nC |
| PD | 2000 milliwatts |