UT6JC5 is a dual p-channel power MOSFET in a DFN2020-8D package, designed for switching applications. It has a drain-source voltage rating of -60 V and a continuous drain current of ±2.5 A, with a maximum on-state resistance of 280 mΩ at V_GS = -10 V and I_D = -2.5 A. The device dissipates up to 2 W and operates with a junction temperature range of -55 °C to +150 °C. Thermal resistance from junction to ambient is 62.5 °C/W when mounted on a 40×40×0.8 mm copper board. The package is RoHS compliant and halogen-free, with tape and reel packaging of 3000 pieces per reel.
UT6JC5 is a DFN package MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UT6JC5 |
| Product Name | -60V Dual Pch+Pch, DFN2020, Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -2500 milliamps |
| QG | 3.2 nC |
| PD | 2000 milliwatts |