UMT4403U3 is a PNP medium power transistor for switching applications in a SOT-323 package. It has a collector-emitter voltage rating of -40 V, a collector current rating of -600 mA, and a power dissipation of 350 mW when mounted on a ceramic board. The junction temperature range is -55 °C to +150 °C. It complies with RoHS standards and complements the SST4401/UMT4401U3. Applications include audio frequency small signal amplification.
UMT4403U3 is a transistor for audio frequency small signal amplifier. Complementary is the SST4401/UMT4401U3
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UMT4403U3 |
| Product Name | PNP, SOT-323, -40V -0.6A, Medium Power Transistor for Switching |
| PD | 200 milliwatts |