The UT6J3 is a dual P-channel power MOSFET in a DFN2020-8D package, designed for switching applications. It has a maximum drain-source voltage of -20 V, a continuous drain current of ±3 A, and a maximum power dissipation of 2 W. The device features a maximum on-state resistance of 85 mΩ at -4.5 V gate-source voltage and -3 A drain current, and is RoHS compliant and halogen-free. The junction operating temperature ranges from -55 °C to +150 °C, with thermal resistance junction-to-ambient of 62.5 °C/W when mounted on a 40×40×0.8 mm copper board.
The UT6J3 is a Small Surface Mount Package MOSFET for switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UT6J3 |
| Product Name | -20V Pch+Pch Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -20 volts |
| IDSS | -3000 milliamps |
| QG | 8.5 nC |
| PD | 2000 milliwatts |