Hubbell Electrical Products Flexible Cord/Cable Connector ZN310

Description
90 DEGREE TYPE SILVER ALUMINUM MATERIAL 2.08 INCH DIA X 0.703 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE ENCLOSURE RATING NEMA 4/4X/12/13
Datasheet
Description
90 DEGREE TYPE SILVER ALUMINUM MATERIAL 2.08 INCH DIA X 0.703 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE ENCLOSURE RATING NEMA 4/4X/12/13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN310 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN310
Flexible Cord/Cable Connector ZN310
90 DEGREE TYPE SILVER ALUMINUM MATERIAL 2.08 INCH DIA X 0.703 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE ENCLOSURE RATING NEMA 4/4X/12/13
  • 90 DEGREE TYPE
  • SILVER ALUMINUM MATERIAL
  • 2.08 INCH DIA X 0.703 INCH L X 3.2 INCH H SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 INCH NPT THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • ENCLOSURE RATING NEMA 4/4X/12/13
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN310
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605059R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 127647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Standard Straight-Through Cable Gland - 4221133 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers