Hubbell Electrical Products Flexible Cord/Cable Connector ZS514-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.45 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/2 INCH THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.45 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/2 INCH THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS514-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS514-EX
Flexible Cord/Cable Connector ZS514-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.45 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/2 INCH THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.31 INCH DIA X 2.45 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 1/2 INCH THREAD SIZE
  • 1.125 TO 1.25 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS514-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
SS316 Hygienic Cable Gland - MIV-SS316HCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248649 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details