Hubbell Electrical Products Flexible Cord/Cable Connector ZS211CR

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 31/64 INCH DIA X 2 11/64 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE PURPLE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 31/64 INCH DIA X 2 11/64 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE PURPLE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The ZS211CR Flexible Cord/Cable Connector from Hubbell is designed for use in corrosive environments, making it suitable for applications such as food processing facilities, chemical plants, and sewage treatment plants. This connector features a durable nylon construction, which includes a nylon retention ring that enhances holding power and a neoprene bushing that seals against moisture. It accommodates cord sizes ranging from 0.750 to 0.875 inches and has a 3/4 inch NPT thread size. The connector is certified by UL and CSA, ensuring compliance with safety standards. Its purple color code indicates its specific application within the Z model series.

Datasheet Summary
Powered by GS/AI

The ZS211CR Flexible Cord/Cable Connector from Hubbell is designed for use in corrosive environments, making it suitable for applications such as food processing facilities, chemical plants, and sewage treatment plants. This connector features a durable nylon construction, which includes a nylon retention ring that enhances holding power and a neoprene bushing that seals against moisture. It accommodates cord sizes ranging from 0.750 to 0.875 inches and has a 3/4 inch NPT thread size. The connector is certified by UL and CSA, ensuring compliance with safety standards. Its purple color code indicates its specific application within the Z model series.

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS211CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS211CR
Flexible Cord/Cable Connector ZS211CR
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 31/64 INCH DIA X 2 11/64 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE PURPLE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1 31/64 INCH DIA X 2 11/64 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE PURPLE
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS211CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605057R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 117547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.8268 inch (12 to 21 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details