STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 27/32 INCH DIA X 2 7/16 INCH L SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1 INCH THREAD SIZE
0.5 TO 0.625 INCH CORD SIZE
HUBBELL[R] BRAND
Hubbell Electrical Products
Done
Datasheet
Description
STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 27/32 INCH DIA X 2 7/16 INCH L SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1 INCH THREAD SIZE
0.5 TO 0.625 INCH CORD SIZE
HUBBELL[R] BRAND
STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 27/32 INCH DIA X 2 7/16 INCH L SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1 INCH THREAD SIZE
0.5 TO 0.625 INCH CORD SIZE
HUBBELL[R] BRAND
STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL