Hubbell Electrical Products Flexible Cord/Cable Connector ZS415

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS415 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS415
Flexible Cord/Cable Connector ZS415
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.31 INCH DIA X 2.44 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1-1/4 INCH NPT THREAD SIZE
  • 1.25 TO 1.375 INCH CORD SIZE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS415
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1SNG602095R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4249677 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details