Hubbell Electrical Products Flexible Cord/Cable Connector ZS208

Description
STRAIGHT TYPE COPPER-FREE ALUMINUM MATERIAL 1.29 INCH DIAMETER X 1.65 INCH LENGTH SIZE UL, CSA APPROVAL SECURE AND SEAL CORDS, CABLES ENTERING ENCLOSURES OR RACE-WAYS, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE FINISH NATURAL Z MODEL
Datasheet
Description
STRAIGHT TYPE COPPER-FREE ALUMINUM MATERIAL 1.29 INCH DIAMETER X 1.65 INCH LENGTH SIZE UL, CSA APPROVAL SECURE AND SEAL CORDS, CABLES ENTERING ENCLOSURES OR RACE-WAYS, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE FINISH NATURAL Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS208 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS208
Flexible Cord/Cable Connector ZS208
STRAIGHT TYPE COPPER-FREE ALUMINUM MATERIAL 1.29 INCH DIAMETER X 1.65 INCH LENGTH SIZE UL, CSA APPROVAL SECURE AND SEAL CORDS, CABLES ENTERING ENCLOSURES OR RACE-WAYS, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE FINISH NATURAL Z MODEL
  • STRAIGHT TYPE
  • COPPER-FREE ALUMINUM MATERIAL
  • 1.29 INCH DIAMETER X 1.65 INCH LENGTH SIZE
  • UL, CSA APPROVAL
  • SECURE AND SEAL CORDS, CABLES ENTERING ENCLOSURES OR RACE-WAYS, HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • COLOR BLUE
  • FINISH NATURAL
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS208
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602033R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1856070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248667 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details