Hubbell Electrical Products Flexible Cord/Cable Connector ZS616-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.375 TO 1.5 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.375 TO 1.5 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS616-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS616-EX
Flexible Cord/Cable Connector ZS616-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.375 TO 1.5 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 3.25 INCH DIA X 3 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2 INCH THREAD SIZE
  • 1.375 TO 1.5 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS616-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 1SNG605036R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details