Hubbell Electrical Products Flexible Cord/Cable Connector ZS007CR-EX

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.375 TO 0.437 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.375 TO 0.437 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS007CR-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS007CR-EX
Flexible Cord/Cable Connector ZS007CR-EX
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.375 TO 0.437 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 63/64 INCH DIA X 1 17/32 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.375 TO 0.437 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS007CR-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 2100606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1SNG601031R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers