Hubbell Electrical Products Flexible Cord/Cable Connector CMCAH350

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 5.17 INCH L SIZE UL, CSA APPROVAL WET LOCATION APPLICATION 3 1/2 INCH THREAD SIZE 3.18 TO 3.52 INCH CORD SIZE CLENCHER[R] BRAND ENCLOSURE NEMA 3/4/4X IP66 TEMPERATURE -50 TO 60 DEG C CMCA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 5.17 INCH L SIZE UL, CSA APPROVAL WET LOCATION APPLICATION 3 1/2 INCH THREAD SIZE 3.18 TO 3.52 INCH CORD SIZE CLENCHER[R] BRAND ENCLOSURE NEMA 3/4/4X IP66 TEMPERATURE -50 TO 60 DEG C CMCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CMCAH350 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CMCAH350
Flexible Cord/Cable Connector CMCAH350
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 5.17 INCH L SIZE UL, CSA APPROVAL WET LOCATION APPLICATION 3 1/2 INCH THREAD SIZE 3.18 TO 3.52 INCH CORD SIZE CLENCHER[R] BRAND ENCLOSURE NEMA 3/4/4X IP66 TEMPERATURE -50 TO 60 DEG C CMCA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 5.17 INCH L SIZE
  • UL, CSA APPROVAL
  • WET LOCATION APPLICATION
  • 3 1/2 INCH THREAD SIZE
  • 3.18 TO 3.52 INCH CORD SIZE
  • CLENCHER[R] BRAND
  • ENCLOSURE NEMA 3/4/4X IP66
  • TEMPERATURE -50 TO 60 DEG C
  • CMCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CMCAH350
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1SNG602011R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers