Hubbell Electrical Products Flexible Cord/Cable Connector ZS004

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT THREAD SIZE 0.25 TO 0.312 INCH CORD SIZE COLOR BLACK Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT THREAD SIZE 0.25 TO 0.312 INCH CORD SIZE COLOR BLACK Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS004 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS004
Flexible Cord/Cable Connector ZS004
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT THREAD SIZE 0.25 TO 0.312 INCH CORD SIZE COLOR BLACK Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 0.99 INCH DIA X 1.325 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3/8 INCH NPT THREAD SIZE
  • 0.25 TO 0.312 INCH CORD SIZE
  • COLOR BLACK
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS004
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601223R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2691708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Traction Relief Cable Gland - 5306016 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details