Hubbell Electrical Products Flexible Cord/Cable Connector ZN109CR

Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BROWN FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BROWN FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN109CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN109CR
Flexible Cord/Cable Connector ZN109CR
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BROWN FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • 90 DEG TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1 15/16 INCH L X 2 1/2 INCH H SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE BROWN
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN109CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602012R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2141084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details