Hubbell Electrical Products Flexible Cord/Cable Connector ZN211

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE COLOR PURPLE Z MODEL
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE COLOR PURPLE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN211 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN211
Flexible Cord/Cable Connector ZN211
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE COLOR PURPLE Z MODEL
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.352 INCH L X 2.8 INCH H SIZE
  • HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH NPT THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • COLOR PURPLE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN211
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602073R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2705214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details