Hubbell Electrical Products Flexible Cord/Cable Connector ZS007CR

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.375 TO 0.437 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BLUE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.375 TO 0.437 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BLUE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS007CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS007CR
Flexible Cord/Cable Connector ZS007CR
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.375 TO 0.437 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BLUE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 63/64 INCH DIA X 1 17/32 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.375 TO 0.437 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE BLUE
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS007CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602037R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 127344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
Standard Straight-Through Cable Gland - 4221720 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers