Hubbell Electrical Products Flexible Cord/Cable Connector ZS412-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS412-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS412-EX
Flexible Cord/Cable Connector ZS412-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.31 INCH DIA X 2.44 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 1/4 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS412-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1SNG601163R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers