Hubbell Electrical Products Flexible Cord/Cable Connector CTCAC2125

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.26 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 TO 1 1/2 INCH THREAD SIZE 1.1 TO 1.61 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.26 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 TO 1 1/2 INCH THREAD SIZE 1.1 TO 1.61 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CTCAC2125 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CTCAC2125
Flexible Cord/Cable Connector CTCAC2125
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.26 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 TO 1 1/2 INCH THREAD SIZE 1.1 TO 1.61 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.26 INCH L SIZE
  • UL, CUL APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 1/4 TO 1 1/2 INCH THREAD SIZE
  • 1.1 TO 1.61 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • ENCLOSURE NEMA 4X IP66
  • TEMPERATURE -50 TO 60 DEG C
  • CTCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CTCAC2125
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2084379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Traction Relief Cable Gland - 4305502 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details