90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 15/16 INCH L X 2 1/2 INCH H SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1/2 INCH THREAD SIZE
0.125 TO 0.187 INCH CORD SIZE
HUBBELL[R] BRAND
Hubbell Electrical Products
Done
Datasheet
Description
90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 15/16 INCH L X 2 1/2 INCH H SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1/2 INCH THREAD SIZE
0.125 TO 0.187 INCH CORD SIZE
HUBBELL[R] BRAND
90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 15/16 INCH L X 2 1/2 INCH H SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1/2 INCH THREAD SIZE
0.125 TO 0.187 INCH CORD SIZE
HUBBELL[R] BRAND
90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL