Hubbell Electrical Products Flexible Cord/Cable Connector ZN312-EX

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN312-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN312-EX
Flexible Cord/Cable Connector ZN312-EX
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.783 INCH L X 3.2 INCH H SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 1/4 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN312-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Gland & Locknut, Brass, M20X1.5, 12Mm,; Thread Size Imperial Amp Te Connectivity - 24M5065 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248705 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details