Hubbell Electrical Products Flexible Cord/Cable Connector ZS006CR

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE WHITE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE WHITE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS006CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS006CR
Flexible Cord/Cable Connector ZS006CR
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE WHITE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 63/64 INCH DIA X 1 17/32 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.312 TO 0.375 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE WHITE
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS006CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601070R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2101350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Standard Straight-Through Cable Gland - 4224104 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details