Hubbell Electrical Products Flexible Cord/Cable Connector ZS411-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS411-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS411-EX
Flexible Cord/Cable Connector ZS411-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.31 INCH DIA X 2.44 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 1/4 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS411-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2101324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG603006R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details