Hubbell Electrical Products Flexible Cord/Cable Connector ZS103

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR RED Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR RED Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS103 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS103
Flexible Cord/Cable Connector ZS103
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR RED Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.13 INCH DIA X 1.65 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.187 TO 0.25 INCH CORD SIZE
  • COLOR RED
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS103
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90° Bending-proof Nylon Cable Glands(Type A) - MIV-BPCG - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Industrial Straight-Through Cable Gland - 5211311 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Cable Glands - 2101346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details