Hubbell Electrical Products Flexible Cord/Cable Connector ZS109

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS109 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS109
Flexible Cord/Cable Connector ZS109
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.13 INCH DIA X 1.65 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • COLOR BROWN
  • Z MODEL
Supplier's Site Datasheet
KLRK Cable Glands - ZS109 - Galco Industrial Electronics
Madison Heights, MI, United States
KLRK Cable Glands
ZS109
KLRK Cable Glands ZS109
1/2" Aluminum Cord Connector Hazardous R

1/2" Aluminum Cord Connector Hazardous R

Supplier's Site

Technical Specifications

  Hubbell Electrical Products Galco Industrial Electronics
Product Category Sealing Glands Sealing Glands
Product Number ZS109 ZS109
Product Name Flexible Cord/Cable Connector KLRK Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 1856073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.0787 inch (2 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601050R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers