Hubbell Electrical Products Flexible Cord/Cable Connector ZS622-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.06 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.937 TO 2.062 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.06 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.937 TO 2.062 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS622-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS622-EX
Flexible Cord/Cable Connector ZS622-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.06 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.937 TO 2.062 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 4.06 INCH DIA X 3.97 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2 INCH THREAD SIZE
  • 1.937 TO 2.062 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS622-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable and Cord Grips - 17-1478769-3-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
View Details
2 suppliers