Hubbell Electrical Products Flexible Cord/Cable Connector ZS721

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 1.812 TO 1.937 INCH CORD SIZE HUBBELL., KILLARK. BRAND Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 1.812 TO 1.937 INCH CORD SIZE HUBBELL., KILLARK. BRAND Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS721 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS721
Flexible Cord/Cable Connector ZS721
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 1.812 TO 1.937 INCH CORD SIZE HUBBELL., KILLARK. BRAND Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 4.33 INCH DIA X 3.97 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2-1/2 INCH THREAD SIZE
  • 1.812 TO 1.937 INCH CORD SIZE
  • HUBBELL., KILLARK. BRAND
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS721
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1-2490541-3 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248672 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details