Hubbell Electrical Products Flexible Cord/Cable Connector ZN415

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.91 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE HUBBELL[R] BRAND Z MODEL
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.91 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE HUBBELL[R] BRAND Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN415 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN415
Flexible Cord/Cable Connector ZN415
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.91 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE HUBBELL[R] BRAND Z MODEL
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 3.91 INCH L X 4.3 INCH H SIZE
  • HAZARDOUS LOCATION APPLICATION
  • 1 1/4 INCH THREAD SIZE
  • 1.25 TO 1.375 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN415
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602101R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2101344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details
Standard Straight-Through Cable Gland - 4221042 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details