Hubbell Electrical Products Flexible Cord/Cable Connector ZS825-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH THREAD SIZE 2.312 TO 2.437 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH THREAD SIZE 2.312 TO 2.437 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS825-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS825-EX
Flexible Cord/Cable Connector ZS825-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH THREAD SIZE 2.312 TO 2.437 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 4.33 INCH DIA X 4 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3 INCH THREAD SIZE
  • 2.312 TO 2.437 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS825-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1SNG602027R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers