Hubbell Electrical Products Flexible Cord/Cable Connector ZS105-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS105-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS105-EX
Flexible Cord/Cable Connector ZS105-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.13 INCH DIA X 1.65 INCH L SIZE
  • UL, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • COLOR WHITE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS105-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601093R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 127243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
Traction Relief Cable Gland - 4305508 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details