Hubbell Electrical Products Flexible Cord/Cable Connector ZS205-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.29 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.29 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS205-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS205-EX
Flexible Cord/Cable Connector ZS205-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.29 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.29 INCH DIA X 1.65 INCH L SIZE
  • UL, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH NPT THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • COLOR WHITE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS205-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601092R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2206301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7480 to 0.9055 inch (19 to 23 mm)
View Details
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 - 70075278 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 2.33 inch (59.3 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers