STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1-31/64 INCH DIA X 2-11/64 INCH L SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
3/4 INCH NPT THREAD SIZE
0.5 TO 0.625 INCH CORD SIZE
COLOR BROWN
Z MODEL
Hubbell Electrical Products
Done
Datasheet
Description
STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1-31/64 INCH DIA X 2-11/64 INCH L SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
3/4 INCH NPT THREAD SIZE
0.5 TO 0.625 INCH CORD SIZE
COLOR BROWN
Z MODEL
STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1-31/64 INCH DIA X 2-11/64 INCH L SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
3/4 INCH NPT THREAD SIZE
0.5 TO 0.625 INCH CORD SIZE
COLOR BROWN
Z MODEL
STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL