Hubbell Electrical Products Flexible Cord/Cable Connector ZN208-EX

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN208-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN208-EX
Flexible Cord/Cable Connector ZN208-EX
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE HUBBELL[R] BRAND
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.352 INCH L X 2.8 INCH H SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN208-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable Glands - 1SNG601146R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers