Hubbell Electrical Products Flexible Cord/Cable Connector ZN105CR

Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-15/16 INCH L X 2-1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
Datasheet
Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-15/16 INCH L X 2-1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN105CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN105CR
Flexible Cord/Cable Connector ZN105CR
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-15/16 INCH L X 2-1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
  • 90 DEG TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1-15/16 INCH L X 2-1/2 INCH H SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • COLOR WHITE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN105CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 1SNG601047R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Standard Straight-Through Cable Gland - 4220313 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8032 inch (20.4 mm)
View Details
2 suppliers