Hubbell Electrical Products Flexible Cord/Cable Connector ZS412

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS412 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS412
Flexible Cord/Cable Connector ZS412
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.31 INCH DIA X 2.44 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.31 INCH DIA X 2.44 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1-1/4 INCH NPT THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS412
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601028R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers