Hubbell Electrical Products Flexible Cord/Cable Connector CMCXAB075

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.2 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.66 TO 1.02 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.2 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.66 TO 1.02 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CMCXAB075 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CMCXAB075
Flexible Cord/Cable Connector CMCXAB075
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.2 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.66 TO 1.02 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.2 INCH L SIZE
  • CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, WET LOCATION APPLICATION
  • 3/4 INCH NPT THREAD SIZE
  • 0.66 TO 1.02 INCH CORD SIZE
  • CLENCHER[R] BRAND
  • TEMPERATURE RATING -50 TO 60 DEG C
  • ENCLOSURE NEMA 3/4/4X IP66
  • CMCXA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CMCXAB075
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605041R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2101362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248632 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details