Hubbell Electrical Products Flexible Cord/Cable Connector ZN211-EX

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE COLOR PURPLE Z MODEL
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE COLOR PURPLE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN211-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN211-EX
Flexible Cord/Cable Connector ZN211-EX
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.352 INCH L X 2.8 INCH H SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE COLOR PURPLE Z MODEL
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.352 INCH L X 2.8 INCH H SIZE
  • UL, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH NPT THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • COLOR PURPLE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN211-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220640 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.57 inch (40 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details