Hubbell Electrical Products Flexible Cord/Cable Connector ZS105CR

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE SERIES Z MODEL
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE SERIES Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS105CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS105CR
Flexible Cord/Cable Connector ZS105CR
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE COLOR WHITE SERIES Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1-1/4 INCH DIA X 2-1/32 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • COLOR WHITE
  • SERIES Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS105CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601227R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2691825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1378 to 0.2559 inch (3.5 to 6.5 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details